2J s.r.o. RF Antennas 2J7750MGF

Description
3IN1 4G LTE GPS 2.4-5.0GHZ
Request a Quote Datasheet
Description
3IN1 4G LTE GPS 2.4-5.0GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J7750MGF-ND - DigiKey
Thief River Falls, MN, United States
3IN1 4G LTE GPS 2.4-5.0GHZ

3IN1 4G LTE GPS 2.4-5.0GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J7750MGF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, Bluetooth, Galileo, GLONASS, GNSS, GPS, ISM, LTE, QZSS, Wi-Fi, Zigbee™
Primary Frequency Range 829.0 to 5422.0 MHz
Gain 2.2 to 28 dB
VSWR 1.4 to 2.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antennas - 2344656-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details