JOYSTICK 5GNR/4GLTE/3G/2G STRONG
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 4350-2J7583M-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE |
| Primary Frequency Range | 788.5 to 5538.0 MHz |
| Gain | 0.1000 to 3.4 dB |
| VSWR | 1.9 to 3.6 :1 |
Right hand circular polarised