2J s.r.o. RF Antennas 2J7183BA

Description
BIG MEDUSA 2IN1 5G/4G LTE/3G/2G
Request a Quote Datasheet
Description
BIG MEDUSA 2IN1 5G/4G LTE/3G/2G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J7183BA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J7183BA-ND
RF Antennas 4350-2J7183BA-ND
BIG MEDUSA 2IN1 5G/4G LTE/3G/2G

BIG MEDUSA 2IN1 5G/4G LTE/3G/2G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J7183BA-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, CAT-M, CBRS, LPWA, LTE, NB-IoT
Primary Frequency Range 788.5 to 5537.0 MHz
Gain -0.2000 to 4.3 dB
VSWR 1.5 to 3.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108858-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
2 suppliers