2J s.r.o. RF Antennas 2J6C85BC

Description
4IN1 2X 5GNR 2X WIFI SCREW M
Request a Quote Datasheet
Description
4IN1 2X 5GNR 2X WIFI SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6C85BC-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6C85BC-ND
RF Antennas 4350-2J6C85BC-ND
4IN1 2X 5GNR 2X WIFI SCREW M

4IN1 2X 5GNR 2X WIFI SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6C85BC-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, Bluetooth, Cat-M, CBRS, IoT, ISM, LoRa, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi, Zigbee™
Primary Frequency Range 788.5 to 6525.0 MHz
Gain 2.5 to 6.4 dB
VSWR 1.3 to 2.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details