2J s.r.o. RF Antennas 2J6C84BGFA

Description
3IN1 2X 5GNR GNSS SCREW M
Request a Quote Datasheet
Description
3IN1 2X 5GNR GNSS SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6C84BGFA-ND - DigiKey
Thief River Falls, MN, United States
3IN1 2X 5GNR GNSS SCREW M

3IN1 2X 5GNR GNSS SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6C84BGFA-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, Cat-M, CBRS, Galileo, GLONASS, GNSS, GPS, IoT, LPWA, LTE, NB-IoT, NR, QZSS
Primary Frequency Range 788.5 to 5537.0 MHz
Gain 2.5 to 28 dB
VSWR 1.4 to 2.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823591-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, Wi-Fi, Cellular, GPS, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-102CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers