7IN1 2X5G NR/4GLTE 4X2.4-5.0-6.
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 4350-2J6B86BGFL-ND |
| Product Name | RF Antennas |
| Applications | GPS; 5G, Galileo, GLONASS, GNSS, GPS, ISM, QZSS |
| Primary Frequency Range | 788.5 to 6525.0 MHz |
| Gain | 3 to 28 dB |
| VSWR | 1.2 to 2.1 :1 |