2J s.r.o. RF Antennas 2J6947BA

Description
3IN1 2X4G LTE, 1X 2.4-5.0GHZ SCR
Request a Quote Datasheet
Description
3IN1 2X4G LTE, 1X 2.4-5.0GHZ SCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6947BA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6947BA-ND
RF Antennas 4350-2J6947BA-ND
3IN1 2X4G LTE, 1X 2.4-5.0GHZ SCR

3IN1 2X4G LTE, 1X 2.4-5.0GHZ SCR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6947BA-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; ISM, LTE
Primary Frequency Range 829.0 to 6525.0 MHz
Gain -0.2000 to 4.1 dB
VSWR 1.2 to 2.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers