2J s.r.o. RF Antennas 2J6926B

Description
IRIDIUM SCREW M
Request a Quote Datasheet
Description
IRIDIUM SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6926B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6926B-ND
RF Antennas 4350-2J6926B-ND
IRIDIUM SCREW M

IRIDIUM SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6926B-ND
Product Name RF Antennas
Applications Iridium®
Primary Frequency Range 1621.0 MHz
Gain 4.5 dB
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 5dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8685RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2024089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details