2J s.r.o. RF Antennas 2J6924B

Description
4G LTE /3G/2G SCREW M
Request a Quote Datasheet
Description
4G LTE /3G/2G SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6924B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6924B-ND
RF Antennas 4350-2J6924B-ND
4G LTE /3G/2G SCREW M

4G LTE /3G/2G SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6924B-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 3.1 to 3.5 dB
VSWR 1.3 to 2.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 150308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 430.0 MHz
Gain 3.98 dB
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details