2J s.r.o. RF Antennas 2J6726B

Description
IRIDIUM SCREW M
Request a Quote Datasheet
Description
IRIDIUM SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6726B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6726B-ND
RF Antennas 4350-2J6726B-ND
IRIDIUM SCREW M

IRIDIUM SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6726B-ND
Product Name RF Antennas
Applications Iridium®
Primary Frequency Range 1621.0 MHz
Gain 4.5 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2608493 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers