2J s.r.o. RF Antennas 2J6702B

Description
2.4-5.0GHZ WIFI ISM SCREW M
Request a Quote Datasheet
Description
2.4-5.0GHZ WIFI ISM SCREW M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6702B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6702B-ND
RF Antennas 4350-2J6702B-ND
2.4-5.0GHZ WIFI ISM SCREW M

2.4-5.0GHZ WIFI ISM SCREW M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6702B-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 2450.0 to 5422.0 MHz
Gain 1.6 to 1.9 dB
VSWR 1.6 to 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2097234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details