2J s.r.o. RF Antennas 2J6586BGFA-M18-SP

Description
DISC 5IN1 5GNR/4GLTE/3G/2G MIMO
Request a Quote Datasheet
Description
DISC 5IN1 5GNR/4GLTE/3G/2G MIMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6586BGFA-M18-SP-ND - DigiKey
Thief River Falls, MN, United States
DISC 5IN1 5GNR/4GLTE/3G/2G MIMO

DISC 5IN1 5GNR/4GLTE/3G/2G MIMO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6586BGFA-M18-SP-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, Bluetooth, Galileo, GLONASS, GNSS, GPS, ISM, LoRa, LTE, Sigfox, Wi-Fi, Zigbee™
Primary Frequency Range 788.5 to 6525.0 MHz
Gain -5.8 to 28 dB
VSWR 1.4 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513349-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Wi-Fi, ZigBee
Polarization Circular; Vertical
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details