2J s.r.o. RF Antennas 2J6507BGF

Description
2IN1 GNSS L1 1XTETRA UHF SCR M
Request a Quote Datasheet
Description
2IN1 GNSS L1 1XTETRA UHF SCR M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6507BGF-ND - DigiKey
Thief River Falls, MN, United States
2IN1 GNSS L1 1XTETRA UHF SCR M

2IN1 GNSS L1 1XTETRA UHF SCR M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6507BGF-ND
Product Name RF Antennas
Applications GPS; GLONASS, GPS, TETRA, UHF
Primary Frequency Range 425.0 to 1602.0 MHz
Gain -0.2000 to 23 dB
VSWR 4.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers