2J s.r.o. RF Antennas 2J6084PGFA

Description
3IN1 2X 5G/4G LTE 1XGNSS ADHESI
Request a Quote Datasheet
Description
3IN1 2X 5G/4G LTE 1XGNSS ADHESI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6084PGFA-ND - DigiKey
Thief River Falls, MN, United States
3IN1 2X 5G/4G LTE 1XGNSS ADHESI

3IN1 2X 5G/4G LTE 1XGNSS ADHESI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6084PGFA-ND
Product Name RF Antennas
Applications GPS; Galileo, GLONASS, GNSS, GPS, QZSS
Primary Frequency Range 788.5 to 5537.0 MHz
Gain 1.1 to 28 dB
VSWR 1.4 to 3.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antennas - 2195846-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details