2J s.r.o. RF Antennas 2J6047B

Description
2IN1 1X4G LTE 1X2.4-5.0GHZ SCRE
Request a Quote Datasheet
Description
2IN1 1X4G LTE 1X2.4-5.0GHZ SCRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6047B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J6047B-ND
RF Antennas 4350-2J6047B-ND
2IN1 1X4G LTE 1X2.4-5.0GHZ SCRE

2IN1 1X4G LTE 1X2.4-5.0GHZ SCRE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6047B-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; ISM, LTE
Primary Frequency Range 829.0 to 5422.0 MHz
Gain -0.3000 to 6.2 dB
VSWR 1.4 to 2.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108857-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - OMNIAmXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details