2J s.r.o. RF Antennas 2J6041BGF

Description
2IN1 1X4G LTE 1XGNSS SCREW
Request a Quote Datasheet
Description
2IN1 1X4G LTE 1XGNSS SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J6041BGF-ND - DigiKey
Thief River Falls, MN, United States
2IN1 1X4G LTE 1XGNSS SCREW

2IN1 1X4G LTE 1XGNSS SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J6041BGF-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; Galileo, GLONASS, GNSS, GPS, LTE, QZSS
Primary Frequency Range 829.0 to 2600.0 MHz
Gain -0.1000 to 28 dB
VSWR 1.4 to 2.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers