2J s.r.o. RF Antennas 2J5515P

Description
MINI-IBAR 868-915MHZ ADHESIVE M
Request a Quote Datasheet
Description
MINI-IBAR 868-915MHZ ADHESIVE M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J5515P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J5515P-ND
RF Antennas 4350-2J5515P-ND
MINI-IBAR 868-915MHZ ADHESIVE M

MINI-IBAR 868-915MHZ ADHESIVE M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J5515P-ND
Product Name RF Antennas
Applications ISM, LoRa, Sigfox, Zigbee™
Primary Frequency Range 866.5 to 915.0 MHz
Gain 2.8 to 3.3 dB
VSWR 1.8 to 2.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2118308-5 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details