2J s.r.o. RF Antennas 2J5502P

Description
MINI-IBAR 2.4-5.0-6.0GHZ ADH M
Request a Quote Datasheet
Description
MINI-IBAR 2.4-5.0-6.0GHZ ADH M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J5502P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J5502P-ND
RF Antennas 4350-2J5502P-ND
MINI-IBAR 2.4-5.0-6.0GHZ ADH M

MINI-IBAR 2.4-5.0-6.0GHZ ADH M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J5502P-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain -0.3000 to 3.3 dB
VSWR 1.6 to 2.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, GNSS
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OEM Survey Tripleband GNSS Antenna - AS-ANT3B-OEMSUR-L1L2L5-02SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details