2J s.r.o. RF Antennas 2J5410P

Description
RAVEN 380-470MHZ TETRA/UHF ADH
Request a Quote Datasheet
Description
RAVEN 380-470MHZ TETRA/UHF ADH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J5410P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J5410P-ND
RF Antennas 4350-2J5410P-ND
RAVEN 380-470MHZ TETRA/UHF ADH

RAVEN 380-470MHZ TETRA/UHF ADH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J5410P-ND
Product Name RF Antennas
Applications ISM, TETRA
Primary Frequency Range 425.0 MHz
Gain 2.8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz/5.8GHz PCB Internal Antenna With 1.13mm (L-10CM) + UFL Connector - ET-2458PC-5L10C-U-P15 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 4 dB
View Details
Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers