2J s.r.o. RF Antennas 2J5124P

Description
TBAR-AQUA 4G LTE/3G/2G ADHESIVE
Request a Quote Datasheet
Description
TBAR-AQUA 4G LTE/3G/2G ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J5124P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J5124P-ND
RF Antennas 4350-2J5124P-ND
TBAR-AQUA 4G LTE/3G/2G ADHESIVE

TBAR-AQUA 4G LTE/3G/2G ADHESIVE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J5124P-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 2 to 4.1 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers