2J s.r.o. RF Antennas 2J4A02PC

Description
CONDOR 4IN1 2.4/5.0/6.0GHZ MIMO
Request a Quote Datasheet
Description
CONDOR 4IN1 2.4/5.0/6.0GHZ MIMO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J4A02PC-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J4A02PC-ND
RF Antennas 4350-2J4A02PC-ND
CONDOR 4IN1 2.4/5.0/6.0GHZ MIMO

CONDOR 4IN1 2.4/5.0/6.0GHZ MIMO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J4A02PC-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 4.5 to 5.2 dB
VSWR 1.7 to 2.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS L1+L2 Dual Band Active Magnetic Antenna with RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GPL12M-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 2102390 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 617.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details