2J s.r.o. RF Antennas 2J4983P

Description
EAGLE 5GNR/4GLTE/3G/2G ADHESIVE
Request a Quote Datasheet
Description
EAGLE 5GNR/4GLTE/3G/2G ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J4983P-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J4983P-ND
RF Antennas 4350-2J4983P-ND
EAGLE 5GNR/4GLTE/3G/2G ADHESIVE

EAGLE 5GNR/4GLTE/3G/2G ADHESIVE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J4983P-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, Cat-M, CBRS, IoT, LPWA, LTE, NB-IoT, NR
Primary Frequency Range 788.5 to 5537.0 MHz
Gain 0.5000 to 3.5 dB
VSWR 1.8 to 2.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
925MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-925PC-5L10CP19-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 925.0 MHz
Gain 5 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details