2J s.r.o. RF Antennas 2J4824VP

Description
SPARROW 4GLTE/3G/2G WIDEBAND ADH
Request a Quote Datasheet
Description
SPARROW 4GLTE/3G/2G WIDEBAND ADH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J4824VP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J4824VP-ND
RF Antennas 4350-2J4824VP-ND
SPARROW 4GLTE/3G/2G WIDEBAND ADH

SPARROW 4GLTE/3G/2G WIDEBAND ADH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J4824VP-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 1 to 3.4 dB
VSWR 1.4 to 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Signal attenuator for GNSS antennas - AS-ACC-ATTENUATOR-6DB-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 0.0 to 12000.0 MHz
View Details
Antennas - 2118899-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details