2J s.r.o. RF Antennas 2J3924M

Description
DART 4GLTE/3G/2G MAGNETIC M
Request a Quote Datasheet
Description
DART 4GLTE/3G/2G MAGNETIC M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J3924M-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J3924M-ND
RF Antennas 4350-2J3924M-ND
DART 4GLTE/3G/2G MAGNETIC M

DART 4GLTE/3G/2G MAGNETIC M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J3924M-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE
Primary Frequency Range 829.0 to 2600.0 MHz
Gain 1.1 to 2.8 dB
VSWR 1.7 to 2.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details