MINI-BAYONET 2.4/5.0/WIFI/LPWA/B
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 4350-2J2202B-B05H-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2450.0 to 5422.0 MHz |
| Gain | 1.5 to 2.5 dB |
| VSWR | 1.3 to 1.4 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)