Toyota Material Handling U.S.A., Inc. Internal Combustion Forklifts with Pneumatic Tires Large - 8FD/G

Description
The Toyota Large IC Pneumatic Forklift can lift up to 17,500 lbs. and can easily navigate in gravel, dirt and other common outdoor terrains. Popular on construction sites as well as in lumber yards, brick and stone distribution centers, specialized warehouses and heavy duty manufacturing plants, this large all-terrain forklift is engineered to be extremely durable and efficient in all conditions 13,500-17,500 lb. Lifting Capacity System of Active Stability (SAS) Gasoline, LPG or Diesel-Powered 11.8 mph Travel Speed Full Load Gas / LPG / Diesel Fuel Type

Suppliers

Company
Product
Description
Supplier Links
Internal Combustion Forklifts with Pneumatic Tires - Large - 8FD/G - Toyota Material Handling U.S.A., Inc.
Irvine, CA, USA
Internal Combustion Forklifts with Pneumatic Tires
Large - 8FD/G
Internal Combustion Forklifts with Pneumatic Tires Large - 8FD/G
The Toyota Large IC Pneumatic Forklift can lift up to 17,500 lbs. and can easily navigate in gravel, dirt and other common outdoor terrains. Popular on construction sites as well as in lumber yards, brick and stone distribution centers, specialized warehouses and heavy duty manufacturing plants, this large all-terrain forklift is engineered to be extremely durable and efficient in all conditions 13,500-17,500 lb. Lifting Capacity System of Active Stability (SAS) Gasoline, LPG or Diesel-Powered 11.8 mph Travel Speed Full Load Gas / LPG / Diesel Fuel Type

The Toyota Large IC Pneumatic Forklift can lift up to 17,500 lbs. and can easily navigate in gravel, dirt and other common outdoor terrains. Popular on construction sites as well as in lumber yards, brick and stone distribution centers, specialized warehouses and heavy duty manufacturing plants, this large all-terrain forklift is engineered to be extremely durable and efficient in all conditions

  • 13,500-17,500 lb. Lifting Capacity
  • System of Active Stability (SAS)
  • Gasoline, LPG or Diesel-Powered
  • 11.8 mph Travel Speed Full Load
  • Gas / LPG / Diesel Fuel Type
Supplier's Site

Technical Specifications

  Toyota Material Handling U.S.A., Inc.
Product Category Lifts
Product Number Large - 8FD/G
Product Name Internal Combustion Forklifts with Pneumatic Tires
Tires Pneumatic Tires
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PDL-8036 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Double Scissor Lift - 3DSL48-20 - Econo Lift Limited
Specs
Features Rotating (optional feature)
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
View Details
 - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Dewert Motorized Systems
Specs
Capacity 450 lbs (204 kg)
Lift Travel 28 inch (700 mm)
Width 6 inch (150 mm)
View Details