Lift'n Buddy Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| Lifting and transporting 5 gallon pails is no problem when you have a Pail Lifter. The lifting plate features u-shaped recesses that allow the unit to move right up next... | |
| Loads up to 350 lbs. are no match for the LNB 350. Simply press a button and raise them from floor level to 36" (or anywhere in between) in a... | |
| The Lift'n Buddy Series 4 combines the convenience of powered lifting with the stability and ease of use of a four wheel transporter. With capacities ranging from 185 lbs. to... | |
| The Pail Partner„¢ is a patent pending device designed specifically to eliminate the problems of fatigue, back strain and other musculoskeletal disorders that are caused by routine manual handling of... | |
| The ultimate tool for keg transporting, lifting and loading. The Keg Lifter™s compact size, unmatched maneuverability, ease-of-use and powered lift feature make it perfect for a wide range of uses... |