Lift'n Buddy Datasheets for Material Handling Carts and Trucks

Industrial carts and industrial trucks are used to transport equipment or materials within the premises of a facility. They are frequently manually propelled, but motorized version are manufactured. An assortment of carts and trucks are available for a multitude of cargo operations.
Material Handling Carts and Trucks: Learn more

Product Name Notes
Lifting and transporting 5 gallon pails is no problem when you have a Pail Lifter. The lifting plate features u-shaped recesses that allow the unit to move right up next...
Loads up to 350 lbs. are no match for the LNB 350. Simply press a button and raise them from floor level to 36" (or anywhere in between) in a...
The Lift'n Buddy Series 4 combines the convenience of powered lifting with the stability and ease of use of a four wheel transporter. With capacities ranging from 185 lbs. to...
The Pail Partner„¢ is a patent pending device designed specifically to eliminate the problems of fatigue, back strain and other musculoskeletal disorders that are caused by routine manual handling of...
The ultimate tool for keg transporting, lifting and loading. The Keg Lifter™s compact size, unmatched maneuverability, ease-of-use and powered lift feature make it perfect for a wide range of uses...