Hurricane Industrial Equipment Datasheets for Lifts
Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
Lifts: Learn more
| Product Name | Notes |
|---|---|
| A design based on human engineering relieves fatigue and increases operator efficiency. | |
| A powerful drive motor and four wheel configuration provide for exceptional stability and excellent gradeability. When restarting after stop on a slope, an anti-roll back function ensure operational safety. | |
| Designed with a durable frame and built to offer excellent stability and a smooth ride, AC Control B Series trucks are real workhorses. | |
| Efficient, smooth running and ergonomically designed AC control series are built to meet your needs. | |
| Hyundai introduces a new line of 7-series battery forklift trucks. Excellent power and performance makes your business more profitable. | |
| Hyundai introduces a new line of 7E-series diesel forklift trucks. Excellent power and performance make your business profitable. | |
| Linde warrants that new equipment shall be free from defects in material and workmanship for a period of 12 months/unlimited hours. The standard power train warranty covers a period of... | |
| Smooth running, efficient and ergonomically designed, the 110/ 130D-7E series are made to meet your needs. | |
| Smooth running, efficient and ergonomically designed, the 140/ 160D-7E series are made to meet your needs. | |
| The 15/18/20LC-7A features Ergonomic operator friendly compartment design. This design is based on human engineering relieves fatigue and increases operator's efficiency. | |
| The latest large-capacity hydraulic system reacts quickly during operation and the low noise control valve increases both efficiency and durability. | |
| The Linde E12/14/16/18/20 features: | |
| The Linde E12/14/16/18/20 features: Linde Digital Control (LDC) Linde Load Control (LLC) AC or DC motors Tilt-away overhead guard Steering axle mounting position 20% higher than conventional axles Dynamic/regenerative braking... | |
| The Linde H100/120/140/150/160 /180 line of forklifts features: No brake jobs ever! Precise control, reduced fuel consumption No base capacity loss Quick service access to all components Component protection, increased... | |
| The Linde H16/18/20 features: | |
| The Linde H25/30/35 line of forklifts features: | |
| The Linde H40/45/50 line of forklifts features: | |
| The Linde H60/70/80 features: | |
| The Linde R14/16/20N features a fixed mast. | |
| The Linde R16/20N features a fixed mast. | |
| The new line of 7E-series diesel forklift trucks. Excellent power and performance make your business more profitable. |