Hurricane Industrial Equipment Datasheets for Forklifts
Forklifts are used to engage, lift and transfer palletized loads. They can be divided into eight numbered classes and categorized by drive type. This product area also includes fork trucks.
Forklifts: Learn more
| Product Name | Notes |
|---|---|
| A design based on human engineering relieves fatigue and increases operator efficiency. | |
| A powerful drive motor and four wheel configuration provide for exceptional stability and excellent gradeability. When restarting after stop on a slope, an anti-roll back function ensure operational safety. | |
| Designed with a durable frame and built to offer excellent stability and a smooth ride, AC Control B Series trucks are real workhorses. | |
| Efficient, smooth running and ergonomically designed AC control series are built to meet your needs. | |
| Hyundai introduces a new line of 7-series battery forklift trucks. Excellent power and performance makes your business more profitable. | |
| Hyundai introduces a new line of 7E-series diesel forklift trucks. Excellent power and performance make your business profitable. | |
| Linde warrants that new equipment shall be free from defects in material and workmanship for a period of 12 months/unlimited hours. The standard power train warranty covers a period of... | |
| Smooth running, efficient and ergonomically designed, the 110/ 130D-7E series are made to meet your needs. | |
| Smooth running, efficient and ergonomically designed, the 140/ 160D-7E series are made to meet your needs. | |
| The 15/18/20LC-7A features Ergonomic operator friendly compartment design. This design is based on human engineering relieves fatigue and increases operator's efficiency. | |
| The latest large-capacity hydraulic system reacts quickly during operation and the low noise control valve increases both efficiency and durability. | |
| The Linde E12/14/16/18/20 features: | |
| The Linde E12/14/16/18/20 features: Linde Digital Control (LDC) Linde Load Control (LLC) AC or DC motors Tilt-away overhead guard Steering axle mounting position 20% higher than conventional axles Dynamic/regenerative braking... | |
| The Linde H100/120/140/150/160 /180 line of forklifts features: No brake jobs ever! Precise control, reduced fuel consumption No base capacity loss Quick service access to all components Component protection, increased... | |
| The Linde H16/18/20 features: | |
| The Linde H25/30/35 line of forklifts features: | |
| The Linde H40/45/50 line of forklifts features: | |
| The Linde H60/70/80 features: | |
| The Linde R14/16/20N features a fixed mast. | |
| The Linde R16/20N features a fixed mast. | |
| The new line of 7E-series diesel forklift trucks. Excellent power and performance make your business more profitable. |