C & C Lift Truck, Inc. APS-A SELF-PROPELLED "ALL-PURPOSE" STACKER HAPS33-118-A

Description
Versatile heavy-duty unit. Combines maximum safety and operator comfort. Standard features include panic stop button, emergency power disconnect button, horn, key switch and "soft start-soft stop" operation. Throttle, lift and lower are located on the ergonomically designed handle. Straddle legs adjust 36" - 50" ID. AC Motor. 24 Volt system. Lowered Height: 2.5". Raised Heights: 63" - 138". Turning Radius: 69". Adjustable 42" Forks. Internal charger plugs into any regular 110 volt outlet. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
APS-A SELF-PROPELLED "ALL-PURPOSE" STACKER - HAPS33-118-A - C & C Lift Truck, Inc.
Edison, NJ, USA
APS-A SELF-PROPELLED "ALL-PURPOSE" STACKER
HAPS33-118-A
APS-A SELF-PROPELLED "ALL-PURPOSE" STACKER HAPS33-118-A
Versatile heavy-duty unit. Combines maximum safety and operator comfort. Standard features include panic stop button, emergency power disconnect button, horn, key switch and "soft start-soft stop" operation. Throttle, lift and lower are located on the ergonomically designed handle. Straddle legs adjust 36" - 50" ID. AC Motor. 24 Volt system. Lowered Height: 2.5". Raised Heights: 63" - 138". Turning Radius: 69". Adjustable 42" Forks. Internal charger plugs into any regular 110 volt outlet. FOB Shipping Point.
  • Versatile heavy-duty unit.

Combines maximum safety and operator comfort. Standard features include panic stop button, emergency power disconnect button, horn, key switch and "soft start-soft stop" operation. Throttle, lift and lower are located on the ergonomically designed handle. Straddle legs adjust 36" - 50" ID. AC Motor. 24 Volt system. Lowered Height: 2.5". Raised Heights: 63" - 138". Turning Radius: 69". Adjustable 42" Forks. Internal charger plugs into any regular 110 volt outlet. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Lifts
Product Number HAPS33-118-A
Product Name APS-A SELF-PROPELLED "ALL-PURPOSE" STACKER
Capacity 3300 lbs (1497 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lifts - 3110 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Width 108 inch (2743 mm)
Length 72 inch (1829 mm)
View Details
Drive On Loading Dock - DO-LD 38-20 - Econo Lift Limited
Specs
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 38 inch (965 mm)
View Details
 - 6843856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 18 inch (450 mm)
Length 28 inch (700 mm)
View Details
VersaHandler Telescopic Tool Carrier - V417 - Bobcat Company
Specs
Tires Pneumatic Tires
Capacity 10648 lbs (4829 kg)
Type Boom
View Details