Exceptionally narrow leg stance allows these lifts to perform applications in areas with floor space constraints or possible interference with surrounding equipment. Travel ranges from 24 to 60 inches and capacity ranges from 2,500 to 4,000 lbs.
Common applications include efficient work positions and conveyor systems, resulting in improved worker productivity and factory throughput.
The Series 35 family of scissor lift tables has been manufactured in America's heartland since 1982 and is designed to the highest standards of safety and reliability. They're the most durable, versatile, and popular lineup of lifts sold today - while still being competitively priced. Although they're available in standard options, Series 35 scissor lift tables are most often customized because of their versatility and vast number of models and options.
Autoquip Corporation | |
---|---|
Product Category | Lifts |
Product Number | 36S60EXN |
Product Name | Series 35 Extra Narrow Scissors Lift Table |
Capacity | 6000 lbs (2721 kg) |
Lift Travel | 36 inch (914 mm) |
Width | 24 to 36 inch (610 to 914 mm) |
Length | 48 to 72 inch (1219 to 1829 mm) |