Equipment options include internal control, adjustable slides, self-locking
Dewert Motorized Systems | |
---|---|
Product Category | Lifts |
Product Number | AC 1 |
Product Name | Lifting Column |
Capacity | 225 lbs (102 kg) |
Lift Travel | 28 inch (700 mm) |
Width | 6 inch (150 mm) |
Length | 6 inch (150 mm) |