Metalfab, Inc. Datasheets for Industrial Conveyors
Industrial conveyors are horizontal, inclined, declined, or vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate.
Industrial Conveyors: Learn more
| Product Name | Notes |
|---|---|
| Metalfab Convey-All/FSC Flexible Screw Conveyors feature a rugged modular design and provide a highly effective yet economical means to convey powder or granular material without product separation. Conveyors are available... | |
| Metalfab Convey-All/VTC Vibratory Tube Conveyors provide a way to convey high rates of difficult flowing or friable dry solids materials. Conveyors are available in 4 to 10 ft. lengths and... | |
| Metalfab's APB Volumetric Belt Feeder features a ruggedly built, sliding belt assembly designed for highly accurate metering of all types of powders, pellets, and agglomerates. It is exceptionally well suited... |