Metalfab, Inc. Datasheets for Solids Feeders
Solids feeders are used to deliver powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging.
Solids Feeders: Learn more
| Product Name | Notes |
|---|---|
| "Better-Weigh®" Batch/Continuous Weigh Feeders are designed to provide feeding in either batch or continuous mode depending upon the arrangement of the feeder's control electronics. In batch mode, the batch controller... | |
| Designed for small feed rate and laboratory applications, Metalfab's MTM "Mini" Feeders provide dependable, highly accurate feeding of a wide variety of dry solid materials from an extremely small base... | |
| Metalfab's APB Volumetric Belt Feeder features a ruggedly built, sliding belt assembly designed for highly accurate metering of all types of powders, pellets, and agglomerates. It is exceptionally well suited... | |
| Metalfab's MTP Volumetric Screw Feeder provides all of the features available with the standard Metalfab feeders but is designed for the handling of more difficult to feed materials. To solve... | |
| Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the... | |
| Metalfab's ruggedly built MetaTech Feeder features a compact, space-saving design, low maintenance direct drive, and new Delrin® bushing for highly accurate and dependable metering of powders, pellets, flakes, and agglomerates. | |
| The Metalfab Live Bin consists of a round metal bin with a single baffle supported immediately above the outlet. The bin and its entire contents are vibrated horizontally in response... | |
| The Metalfab Posibin provides positive, problem-free discharge from storage of a wide range of difficult to handle materials in a variety of densities and particle sizes. From micron-size powders to... |