C & C Lift Truck, Inc. STEEL ROLLER H190SRL618-10

Description
Increase productivity and reduce costs with these super-strong roller conveyors. Designed especially for efficient transfer of heavy cartons, boxes, tote pans, packages, cases, etc. Conveyors are easily set-up or rearranged when your needs change. Made of the finest aluminum or steel for long wear and trouble-free service. Aluminum: 2-1/2" x 1" x 1", .125 in. formed channel frame with 5 cross angles. 2", 16 ga. rollers with 1/4" spring loaded axle. Hook and rod couplers. 600 lbs. frame capacity -- 65 lbs. roller capacity. Steel: 2-1/2" x 1" x 1", 12 ga. galvanized formed frame with 5 cross angles. 1.9", 16 ga. rollers with 1/4" spring loaded axles. Hook and rod couplers. 900 lbs. frame capacity -- 125 lbs. roller capacity. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
STEEL ROLLER - H190SRL618-10 - C & C Lift Truck, Inc.
Edison, NJ, USA
STEEL ROLLER
H190SRL618-10
STEEL ROLLER H190SRL618-10
Increase productivity and reduce costs with these super-strong roller conveyors. Designed especially for efficient transfer of heavy cartons, boxes, tote pans, packages, cases, etc. Conveyors are easily set-up or rearranged when your needs change. Made of the finest aluminum or steel for long wear and trouble-free service. Aluminum: 2-1/2" x 1" x 1", .125 in. formed channel frame with 5 cross angles. 2", 16 ga. rollers with 1/4" spring loaded axle. Hook and rod couplers. 600 lbs. frame capacity -- 65 lbs. roller capacity. Steel: 2-1/2" x 1" x 1", 12 ga. galvanized formed frame with 5 cross angles. 1.9", 16 ga. rollers with 1/4" spring loaded axles. Hook and rod couplers. 900 lbs. frame capacity -- 125 lbs. roller capacity. FOB Shipping Point.
  • Increase productivity and reduce costs with these super-strong roller conveyors.
  • Designed especially for efficient transfer of heavy cartons, boxes, tote pans, packages, cases, etc.

Conveyors are easily set-up or rearranged when your needs change. Made of the finest aluminum or steel for long wear and trouble-free service. Aluminum: 2-1/2" x 1" x 1", .125 in. formed channel frame with 5 cross angles. 2", 16 ga. rollers with 1/4" spring loaded axle. Hook and rod couplers. 600 lbs. frame capacity -- 65 lbs. roller capacity. Steel: 2-1/2" x 1" x 1", 12 ga. galvanized formed frame with 5 cross angles. 1.9", 16 ga. rollers with 1/4" spring loaded axles. Hook and rod couplers. 900 lbs. frame capacity -- 125 lbs. roller capacity. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Industrial Conveyors
Product Number H190SRL618-10
Product Name STEEL ROLLER
Conveyor Type Roller
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Vertical Reciprocating Conveyors - VCHL-1.5 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 1500 lbs (680 kg)
Speed 16.5 ft/min (8.38 cm/sec)
View Details
vibratory motion distribution conveyor, tna roflo ® VM 3 - tna roflo ® VM 3 - TNA Solutions Pty. Ltd.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
Load Capacity 235 lbs/ft (350 g/mm)
View Details
TK130 Cableveyor - TK130-15.75-2.36-5.91 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Conveyor Type Chain
View Details
Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details