Motor Type: RSIR
Displacement: 4.85 cm^3
Lubricant Type: ISO22
Lubricant Charge: 180 mL
Starting Torque: LST
EMBRACO | |
---|---|
Product Category | Refrigeration Compressors and Air Conditioning Compressors |
Product Number | EMT43HLP |
Product Name | Compressor |
Capacity | 0.13 kW (0.1777 BHP) |