Motor Type: RSCR
Displacement: 3.97 cm^3
Lubricant Type: ISO5
Lubricant Charge: 180 mL
Starting Torque: LST
EMBRACO | |
---|---|
Product Category | Refrigeration Compressors and Air Conditioning Compressors |
Product Number | EMZ20CLC |
Product Name | Compressor |
Capacity | 0.05 kW (0.0624 BHP) |