VJ Technologies, Inc. Datasheets for Nondestructive Testing (NDT) Equipment

Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety of instruments and systems.
Nondestructive Testing (NDT) Equipment: Learn more

Product Name Notes
A major inspection challenge facing the boiler industries is to examine welds in tubing and plate during the manufacturing, erection, and start-up stages. In the steam generation business, billions are...
IXS Series X-Ray Generators Applications for: Non-destructive Testing (NDT) Industrial inspection equipment Security inspection equipment Food inspection equipment Electronic component inspection equipment Fluoroscopic/ Radiographic equipment Industrial CT Bone densitometry Dental...
Our Vertex Series-A is a versatile, all purpose X-Ray system with a new modular design based on solid SRT engineering and offering a 20" x 24" Inspection area with 100%...
The VJ Electronix Vertex Series-CT is a dedicated Computed Tomography X-Ray system designed to provide the high accuracy and reliability required to perform 3D analysis of the inner structure of...
VJ Inspection Systems 4000 wheel inspection system images cast aluminum wheels in a single rotation. Operators receive a concise, accurate wheel discontinuity picture allowing optimized process adjustment. The wheel inspection...
VJ Inspection Systems T-conveyor x-ray inspection systems deliver unparalleled robustness and high contrast images at competitive pricing.
VJ Inspection Systems' C-Arm X-ray system provides a universal, reliable, and versatile imaging system. Using digital image intensifier or recent-generation flat-panel technology, parts and assemblies may be scanned using an...
VJT's pipeline inspection crawler brings together over 20 years of specialized skills and leading-edge technologies to create a revolutionary new real-time pipeline inspection unit.