VJ Technologies, Inc. Datasheets for Soldering Irons, Stations, and Accessories
Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Soldering Irons, Stations, and Accessories: Learn more
| Product Name | Notes |
|---|---|
| Summit Rework system has long been regarded as THE 'work-horse' for Surface Mount Rework and the standard by which others are measured. Now, the Versa captures the long-proven Summit rework... | |
| The PMT400 Rework System provides advanced features designed to address difficult Rework challenges. Proprietary Windows® based X-PC Advanced Process software provides a simple graphical user interface, that features intuitive programming... | |
| The PMT800 Rework System is specifically designed to meet the needs of users who demand advanced process control in a compact systems at an affordable price. Gantry placement capabilities are... | |
| The Summit 1100 is the benchmark rework system for VJ Electronix Summit series. It incorporates all of the innovative features that have been developed since the invention of high-level, semi-automatic... | |
| The Summit 1800 is a highly flexible system with enhanced features that include increased Field of View for larger (2.5" [63mm] square) components, Motorized Component Rotation (Theta), independent Motorized Top... | |
| The Summit 2200 is a fully automated and programmable rework system. It is the latest in a series of systems equipped with a programmable motorized X-Y table, Top Heater height,... | |
| The Summit 750 system was developed for users who demand the high performance characteristics of the Summit 1800 at a lower price. This has been achieved by converting some of... | |
| The Summit LX rework station has been developed to process these assemblies and incorporates both the required mechanical characteristics and increases thermal and optical performance. | |
| The VJ Electronix PMT 400S is a stand-alone, non-contact system for the automatic removal of residual solder from a rework site. Based on the well established Summit Scavengers, the 400S... |