CTS120 is a probe, for measures in the soil (length = 120 cm), that offers the possibility to perform a practical and fast measurement of the thermal conductivity (or thermal resistivity) of the medium in which it is inserted at a high accuracy level. It works in compliance with the ASTM D 5334-00, D 5930-97 and IEEE 442-1981 standards. The probe has proven its suitability for soils, thermal backfill materials, sediments, foodstuff, powders, sludges, paints, glues and various other materials. The Non-Steady-State Probe (NSSP) measurement method (also known as transient line source, thermal needle, hot needle, heat pulse- and hot wire technique) has the fundamental advantages that it is fast and absolute while the sample size is not critical. Hukseflux is specialized in NSSP design. Special models have been developed for in-situ field experiments.
CALIBRATION - ISO 9000
Verification of the stability of the total probe can be done by repeated (yearly) testing in glycerol, preferably at several temperatures. Alternatively Calibration Reference Cylinders (CRC) traceable to NPL is available optionally. CTS120 is suitable for use by ISO certified labs.
M.A.E. Apparecchiature Elettroniche srl | |
---|---|
Product Category | Nondestructive Testing (NDT) Equipment |
Product Number | CTS120 |
Product Name | Thermal Conductivity Probe for Soil |
Applications | Ground Samples, Foodstuff, Paints |