Appleton Electric Pull/Junction Box JIC-H75

Description
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2 5/8 INCH 2.625 WIDTH IN INCH 5 23/32 INCH 5.719 HEIGHT IN INCH 2 1/4 INCH 2.25 DEPTH IN INCH 145.263 HEIGHT IN MM 66.675 WIDTH IN MM UL 514-A APPROVAL 57.15 DEPTH IN MM SURFACE MOUNTING JIC-C/JIC-C1 COVER TYPE APPLETON[R] BRAND WITH (1) 3/4 INCH UNI SEAL HUB DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM JIC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - JIC-H75 - Appleton Electric
Rosemont, IL, USA
Pull/Junction Box
JIC-H75
Pull/Junction Box JIC-H75
STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2 5/8 INCH 2.625 WIDTH IN INCH 5 23/32 INCH 5.719 HEIGHT IN INCH 2 1/4 INCH 2.25 DEPTH IN INCH 145.263 HEIGHT IN MM 66.675 WIDTH IN MM UL 514-A APPROVAL 57.15 DEPTH IN MM SURFACE MOUNTING JIC-C/JIC-C1 COVER TYPE APPLETON[R] BRAND WITH (1) 3/4 INCH UNI SEAL HUB DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM JIC MODEL
  • STEEL MATERIAL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH
  • 2 5/8 INCH
  • 2.625 WIDTH IN INCH
  • 5 23/32 INCH
  • 5.719 HEIGHT IN INCH
  • 2 1/4 INCH
  • 2.25 DEPTH IN INCH
  • 145.263 HEIGHT IN MM
  • 66.675 WIDTH IN MM
  • UL 514-A APPROVAL
  • 57.15 DEPTH IN MM
  • SURFACE MOUNTING
  • JIC-C/JIC-C1 COVER TYPE
  • APPLETON[R] BRAND
  • WITH (1) 3/4 INCH UNI SEAL HUB
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM
  • JIC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number JIC-H75
Product Name Pull/Junction Box
Length 5.72 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP68 High Performance Waterproof Junction Box - WG-J Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details