• Ideal for use in food-related applications
• IP67-rated case is water- and dustproof
• BioCote<reg> antimicrobial protection
• NSF approved
Designed to accept any type K thermocouple probes with miniature connection. This thermometer produces a high degree of accuracy, with a rapid response time, and exceptional battery life of up to 7000 hours. The meter features <deg>F /<deg>C selectable, data hold, auto-off function, clock, multifunction countdown timer, and built-in protective boot. The thermometer has an IP67-rated case with BioCote<tm> antimicrobial protection ideal for use in the food industry. BioCote<reg> is an anti-microbial agent that is impregnated into the case during molding. Effectively inhibits the growth of micro-organisms and is an accepted part of HACCP standards.|What's Included: protective boot, certificate of conformity, and two AA batteries.| What's Included: protect
Cole-Parmer | |
---|---|
Product Category | Digital Thermometers |
Product Number | GO-90025-34 |
Product Name | C28 - Comark C28 Food Service Waterproof Thermocouple Thermometer, Type-K |
Range | -200 to 600 C (-328 to 1112 F) |