MEDITE Group Datasheets for Microscopy and Metallography Sample Preparation Equipment
Microscopy sample preparation equipment and metallography sample preparation equipment is used for the preparation of samples for metallographic or microscopic inspection and analysis.
Microscopy and Metallography Sample Preparation Equipment: Learn more
| Product Name | Notes |
|---|---|
| SureThin® is an efficient, thorough cervical smear technique. The easy application results in diagnostically conclusive findings. In addition to the valuable consumables of the SureThin®product line, the... | |
| 3-piece modular embedding center for convenient, quick and careful paraffin embedding of tissue specimen Availble as single units, or complete system Each module is mounted in a robust sheet metal... | |
| Adjustable coverslipping speed for flexible throughput of about 300 slides per hour Dispenser and pump assure consistent, bubble-free dispensing of mounting medium at high speeds The dispenser tip is automatically... | |
| Ergonomic Design for Standing and Sitting while Operating Highly precise Microtome inside - German manufactured UV Desinfection included Standard Feature 15 Specimen Positions incl. 2 Peltier Deep Freeze Positions Automatic... | |
| Model Trio with a capacity of 660 cassettes, model Duo with a capacity of 440 cassettes 15 Stations for simultaneously and independently processing of three (Trio) or two (Duo) baskets... | |
| Newly developed highly efficient automated film coverslipping machine German manufactured High volume capacity of up to approximately 1,200 slides per hour, making it perfect for high throughput laboratories in cytology... | |
| Stains up to 1,000 slides per hour Optical and acoustical alarms to indicate when slide baskets are ready Lids for staining troughs ensure that the reagents maintain their staining properties... | |
| Up to 75%time saving in rapid destruction of crystalline structures like calcium phosphate, magnesium phosphate and calcium carbonate In combination with adequate solutions, the USE 33 provides maximum cell tissue... |