The RS Pro CY Cable is ideally suited for fixed installation under medium mechanical stresses and flexible uses. Applications include: measurement and control technologies, office machines and systems for data processing.
Number of Cores = 2
Cross Sectional Area = 0.75 mm²
Length = 50m
Current Rating = 12 A
Outer Diameter = 6.2mm
Voltage Rating = 300/500 V
Sheath Colour = Grey
American Wire Gauge = 18
Earth Cable = Yes
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Bare Conductor Wire and Cable |
Product Number | 8274133 |
North American | 18 AWG |