- Trained on our vast library of engineering resources.

RS Components, Ltd. 1257963

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1257963 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro flexible composite cables, suitable for use in high temperature industrial applications. Constructed from stranded nickel plated copper conductors, insulated with PFA, covered with a glass mica tape and outer glass braid. This cable has high resistance to abrasion and heat, low absorption of moisture and can withstand attack from most common industrial fluids. Applications include high temperature wiring, high current wiring and where fault conditions may result in cable overheating. Therefore this cable is suitable for use on moulding, extruding, heating or metering equipment and furnaces. Class 5 nickel plated copper conductor. Glass fibre braid with heat resistant varnish,Operating temperature range: -25°C to +250°C. Voltage rating: between conductors and earth 600 V, between conductors 1000 V Cross Sectional Area = 16 mm² Sheath Colour = Transparent American Wire Gauge = 5 AWG Insulation Material = PFA Resistant To = Abrasions, Heat, Industrial Fluids, Moisture Maximum Operating Temperature = +250°C Length = 10m Outer Diameter = 9.38mm Voltage Rating = 1 kV, 600 V Conductor Material = Nickel Plated Copper

RS Pro flexible composite cables, suitable for use in high temperature industrial applications. Constructed from stranded nickel plated copper conductors, insulated with PFA, covered with a glass mica tape and outer glass braid. This cable has high resistance to abrasion and heat, low absorption of moisture and can withstand attack from most common industrial fluids. Applications include high temperature wiring, high current wiring and where fault conditions may result in cable overheating. Therefore this cable is suitable for use on moulding, extruding, heating or metering equipment and furnaces.
Class 5 nickel plated copper conductor. Glass fibre braid with heat resistant varnish,Operating temperature range: -25°C to +250°C. Voltage rating: between conductors and earth 600 V, between conductors 1000 V
Cross Sectional Area = 16 mm²
Sheath Colour = Transparent
American Wire Gauge = 5 AWG
Insulation Material = PFA
Resistant To = Abrasions, Heat, Industrial Fluids, Moisture
Maximum Operating Temperature = +250°C
Length = 10m
Outer Diameter = 9.38mm
Voltage Rating = 1 kV, 600 V
Conductor Material = Nickel Plated Copper

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 1257963
Cable Conductor Copper and Copper Alloys; Nickel Plated Copper
Unlock Full Specs
to access all available technical data

Similar Products

 - 2321573 - RS Components, Ltd.
RS Components, Ltd.
Specs
North American 18 AWG
Number of Strands 19
View Details
 - 2653022 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 1 mm² (0.0016 in²)
Number of Strands 32
View Details
 - 2046935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Conductor Copper and Copper Alloys
North American 24 AWG
View Details
 - 139199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Conductor Type Single Core
International 2.5 mm² (0.0039 in²)
View Details