CAE GROUPE 90410600

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 529570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hi-FLEX®-CY-1000 cables are designed to supply high-powered industrial electrical equipment. Their tinned copper braid protects them and neighbouring systems against electromagnetic radiation. Assembly: spiral with concentric layers, and PES tape. Overall shielding via tinned copper braid, 80% coverage. Supplied as a 50 m reel. Number of Cores = 4 Cross Sectional Area = 6 mm² Length = 50m Current Rating = 44 A Outer Diameter = 16.1mm Voltage Rating = 0.001 kV Sheath Colour = Grey American Wire Gauge = 9 Earth Cable = Yes Minimum Operating Temperature = -30°C

Hi-FLEX®-CY-1000 cables are designed to supply high-powered industrial electrical equipment. Their tinned copper braid protects them and neighbouring systems against electromagnetic radiation. Assembly: spiral with concentric layers, and PES tape. Overall shielding via tinned copper braid, 80% coverage. Supplied as a 50 m reel.
Number of Cores = 4
Cross Sectional Area = 6 mm²
Length = 50m
Current Rating = 44 A
Outer Diameter = 16.1mm
Voltage Rating = 0.001 kV
Sheath Colour = Grey
American Wire Gauge = 9
Earth Cable = Yes
Minimum Operating Temperature = -30°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 529570
North American 9 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Nickel Plated Copper Wire Shielding Braid, Tubular -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0040 to 0.2550 lbs/ft (0.0060 to 0.3795 g/mm)
North American 30 to 36 AWG
View Details
Solid Soft Drawn Tinned Copper Wire - 1300 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 44 to 4 AWG
View Details
Lead Wire, 0.4 mm BC, PVC Ins - BE41138 - Belden Inc.
Specs
Conductor Type Solid
View Details