A galvanised, armoured steel wire cable suitable for use on indoor, outdoor and direct buried installations.
Features and Benefits. · BASEC approved to BS5467. · Stranded annealed copper to BS EN 60228. · Black PVC bedding to BS EN 60811-1-1 extruded over insulated cores. · Galvanised steel wires applied helically over the bedded cores. · Black PVC type 9 to BS7655-4.2
Applications. · Transformers. · Fuse boards. · Sockets
Number of Cores = 2
Cross Sectional Area = 2.5 mm²
Current Rating = 39 A
Reel Length = 50m
Sheath Material = Polyvinyl Chloride PVC
Voltage Rating = 1 kV, 600 V
Outer Diameter = 13.6mm
Armour Construction = Galvanised Steel Wire
Insulation Material = PEX
Minimum Bend Radius = 15 x D
RS Components, Ltd. | |
---|---|
Product Category | Bare Conductor Wire and Cable |
Product Number | 7770488 |
International | 2.5 mm² (0.0039 in²) |