Solid conductor wire manufactured in accordance with BS6004 Table 9.,The plain annealed copper conductor is insulated with heat resisting PVC. A continuous temperature rating of 85°C makes the wire suitable for a range of applications including lighting.,BASEC approved. Cable ref. no. cable colours white, blue and brown are harmonised type. This excludes cable colour yellow/green.
Wire Style = BS6004
Sheath Colour = Green/Yellow
Insulation Material = PVC
Resistant To = Heat
Core Strands = 1/0.8 mm
Maximum Operating Temperature = +85°C
Operating Temperature Range = Maximum of +85 °C
Length = 100m
Outer Diameter = 2.05mm
Conductor Material = Bare Annealed Copper
RS Components, Ltd. | |
---|---|
Product Category | Bare Conductor Wire and Cable |
Product Number | 1839297 |
Cable Conductor | Copper and Copper Alloys |