L-3 Communications Narda Microwave - West Active Multipliers DBS-2123X420

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Folsom, CA, USA
Active Multipliers
DBS-2123X420
Active Multipliers DBS-2123X420
Datasheet
Folsom, CA, USA
Active Multipliers
DBS-2123X420
Active Multipliers DBS-2123X420
Datasheet

Technical Specifications

  L-3 Communications Narda Microwave - West L-3 Communications Narda Microwave - West
Product Category RF Frequency Multipliers RF Frequency Multipliers
Product Number DBS-2123X420 DBS-2123X420
Product Name Active Multipliers Active Multipliers
Frequency Multiplier Type Active Active
Input Frequency Range 5.25 to 5.75 MHz 5250 to 5750 MHz
Multiplying Factor 2X; 3X; 4X 4X
Unlock Full Specs
to access all available technical data

Similar Products

D-1505LE, Frequency Doublers - D-1505LE - Marki Microwave, Inc.
Specs
Input Frequency Range 3000 to 10000 MHz
Multiplying Factor 2X
Package Type microstrip
View Details
Pulsar Microwave Corporation
Specs
Frequency Multiplier Type Passive
Input Frequency Range 0.2000 to 500 MHz
Multiplying Factor 2X
View Details
Frequency Multiplier - FX61 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Frequency Multiplier Type Passive
Input Frequency Range 10 MHz
Multiplying Factor 2X
View Details
Fixed TTL Frequency Tripler - FMU3 - Data Delay Devices, Inc.
Data Delay Devices, Inc.
Specs
Frequency Multiplier Type Active
Input Frequency Range 0.5000 to 30 MHz
Multiplying Factor 3X; Tripler
View Details